Lenovo logo

Lenovo Yoga 300 Intel® Celeron® N2940 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 2 GB DDR3L-SDRAM 32 GB SSD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41901
Info modified on:
22 Jan 2025, 06:27:34
Short summary description Lenovo Yoga 300 Intel® Celeron® N2940 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 2 GB DDR3L-SDRAM 32 GB SSD Windows 8.1 Black:

Lenovo Yoga 300, Intel® Celeron®, 1,83 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description Lenovo Yoga 300 Intel® Celeron® N2940 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 2 GB DDR3L-SDRAM 32 GB SSD Windows 8.1 Black:

Lenovo Yoga 300. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N2940, Processor frequency: 1,83 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.