Lenovo logo

Lenovo Yoga 3 (11") Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13269
Info modified on:
23 Apr 2025, 17:26:06
Short summary description Lenovo Yoga 3 (11") Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Black:

Lenovo Yoga 3 (11"), Intel® Core™ M, 0,8 GHz, 29,5 cm (11.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Lenovo Yoga 3 (11") Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Black:

Lenovo Yoga 3 (11"). Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ M, Processor model: M-5Y10c, Processor frequency: 0,8 GHz. Display diagonal: 29,5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.