Lenovo logo

Lenovo Z50-75 AMD A10 A10-7300 Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R6 M255DX Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45919
Info modified on:
24 Jan 2025, 20:54:35
Short summary description Lenovo Z50-75 AMD A10 A10-7300 Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R6 M255DX Black:

Lenovo Z50-75, AMD A10, 1,9 GHz, 39,6 cm (15.6"), 8 GB, 1 TB, Black

Long summary description Lenovo Z50-75 AMD A10 A10-7300 Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R6 M255DX Black:

Lenovo Z50-75. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-7300, Processor frequency: 1,9 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R6, Discrete graphics card model: AMD Radeon R6 M255DX. Product color: Black. Weight: 2,5 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.