Lenovo ThinkSystem SR850, 2,1 GHz, 6130, 128 GB, DDR4-SDRAM, 0 GB, Rack (2U)
Lenovo ThinkSystem SR850. Processor family: Intel® Xeon®, Processor frequency: 2,1 GHz, Processor model: 6130. Internal memory: 128 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 4 x 32 GB. Total storage capacity: 0 GB. Power supply: 1100 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)