Lenovo logo

Lenovo ThinkSystem ST550 server Tower Intel® Xeon® 4110 2,1 GHz 16 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171720
Info modified on:
14 Mar 2024, 19:22:56
Short summary description Lenovo ThinkSystem ST550 server Tower Intel® Xeon® 4110 2,1 GHz 16 GB DDR4-SDRAM 750 W:

Lenovo ThinkSystem ST550, 2,1 GHz, 4110, 16 GB, DDR4-SDRAM, 750 W, Tower

Long summary description Lenovo ThinkSystem ST550 server Tower Intel® Xeon® 4110 2,1 GHz 16 GB DDR4-SDRAM 750 W:

Lenovo ThinkSystem ST550. Processor family: Intel® Xeon®, Processor frequency: 2,1 GHz, Processor model: 4110. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Tower

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.