Lenovo logo

Lenovo ThinkPad X200 Tablet Intel® Core™2 Duo SL9600 Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 2 GB DDR3-SDRAM 160 GB HDD Windows Vista Business Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24864
Info modified on:
22 Jan 2025, 06:24:09
Short summary description Lenovo ThinkPad X200 Tablet Intel® Core™2 Duo SL9600 Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 2 GB DDR3-SDRAM 160 GB HDD Windows Vista Business Black:

Lenovo ThinkPad X200 Tablet, Intel® Core™2 Duo, 2,13 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Lenovo ThinkPad X200 Tablet Intel® Core™2 Duo SL9600 Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 2 GB DDR3-SDRAM 160 GB HDD Windows Vista Business Black:

Lenovo ThinkPad X200 Tablet. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™2 Duo, Processor model: SL9600, Processor frequency: 2,13 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows Vista Business. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.