Lenovo ThinkPad R400, Intel® Core™2 Duo, 2,26 GHz, 35,8 cm (14.1"), 1 GB, 160 GB, Black
Lenovo ThinkPad R400. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2,26 GHz. Display diagonal: 35,8 cm (14.1"). Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Product color: Black. Weight: 2,29 kg