Lenovo logo

Lenovo ThinkServer RS160 server 0 GB Rack (1U) Intel® Xeon® E3 v5 E3-1230V5 3,4 GHz 8 GB DDR4-SDRAM 300 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65490
Info modified on:
30 Mar 2023, 19:30:25
Short summary description Lenovo ThinkServer RS160 server 0 GB Rack (1U) Intel® Xeon® E3 v5 E3-1230V5 3,4 GHz 8 GB DDR4-SDRAM 300 W:

Lenovo ThinkServer RS160, 3,4 GHz, E3-1230V5, 8 GB, DDR4-SDRAM, 0 GB, Rack (1U)

Long summary description Lenovo ThinkServer RS160 server 0 GB Rack (1U) Intel® Xeon® E3 v5 E3-1230V5 3,4 GHz 8 GB DDR4-SDRAM 300 W:

Lenovo ThinkServer RS160. Processor family: Intel® Xeon® E3 v5, Processor frequency: 3,4 GHz, Processor model: E3-1230V5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 300 W. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.