Lenovo logo

Lenovo ThinkServer SA120 disk array 0 TB Rack (2U) Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15548
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkServer SA120 disk array 0 TB Rack (2U) Black, Silver:

Lenovo ThinkServer SA120, 0 TB, HDD, Serial Attached SCSI (SAS), 3.5", Rack (2U), Black, Silver

Long summary description Lenovo ThinkServer SA120 disk array 0 TB Rack (2U) Black, Silver:

Lenovo ThinkServer SA120. Total installed storage capacity: 0 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 3.5". Chassis type: Rack (2U), Device class: Small & Medium Business. Number of storage drives supported: 12, Supported storage drive types: HDD. Width: 482,6 mm, Depth: 394 mm, Height: 86,6 mm. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.