Lenovo logo

Lenovo ThinkServer TD350 server 0 GB Tower (4U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 16 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59102
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkServer TD350 server 0 GB Tower (4U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 16 GB DDR4-SDRAM 750 W:

Lenovo ThinkServer TD350, 2,1 GHz, E5-2620V4, 16 GB, DDR4-SDRAM, 0 GB, Tower (4U)

Long summary description Lenovo ThinkServer TD350 server 0 GB Tower (4U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 16 GB DDR4-SDRAM 750 W:

Lenovo ThinkServer TD350. Processor family: Intel® Xeon® E5 v4, Processor frequency: 2,1 GHz, Processor model: E5-2620V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W. Chassis type: Tower (4U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.