Lenovo logo

Lenovo EMC px4-400d NAS Mini Tower Intel Atom® D2701 2 GB DDR3 16 TB HDD Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16701
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo EMC px4-400d NAS Mini Tower Intel Atom® D2701 2 GB DDR3 16 TB HDD Black:

Lenovo EMC px4-400d, NAS, Mini Tower, Intel Atom®, D2701, 2 GB, DDR3

Long summary description Lenovo EMC px4-400d NAS Mini Tower Intel Atom® D2701 2 GB DDR3 16 TB HDD Black:

Lenovo EMC px4-400d. Type: NAS. Chassis type: Mini Tower. Device class: Small & Medium Business. Processor family: Intel Atom®, Processor model: D2701, Processor frequency: 2,13 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 16 TB, Installed storage drive type: HDD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.