Lenovo logo

Lenovo ThinkServer RD340 server 0 GB Rack (1U) Intel® Xeon® E5 V2 Family E5-2420V2 2,2 GHz 8 GB 550 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46829
Info modified on:
14 Mar 2024, 18:42:11
Short summary description Lenovo ThinkServer RD340 server 0 GB Rack (1U) Intel® Xeon® E5 V2 Family E5-2420V2 2,2 GHz 8 GB 550 W:

Lenovo ThinkServer RD340, 2,2 GHz, E5-2420V2, 8 GB, 0 GB, 550 W, Rack (1U)

Long summary description Lenovo ThinkServer RD340 server 0 GB Rack (1U) Intel® Xeon® E5 V2 Family E5-2420V2 2,2 GHz 8 GB 550 W:

Lenovo ThinkServer RD340. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2,2 GHz, Processor model: E5-2420V2. Internal memory: 8 GB, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD±RW. Power supply: 550 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.