Lenovo logo

Lenovo L32p-30 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203393
Info modified on:
16 Apr 2025, 13:12:17
Short summary description Lenovo L32p-30 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black:

Lenovo L32p-30, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LED, 6 ms, Black

Long summary description Lenovo L32p-30 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black:

Lenovo L32p-30. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.