Lenovo logo

Lenovo Q27q-10 computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Grey, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71012
Info modified on:
03 Apr 2025, 12:03:14
Short summary description Lenovo Q27q-10 computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Grey, Silver:

Lenovo Q27q-10, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 6 ms, Grey, Silver

Long summary description Lenovo Q27q-10 computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Grey, Silver:

Lenovo Q27q-10. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Grey, Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.