Lenovo logo

Lenovo C32u-40 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42200
Info modified on:
17 Jun 2025, 16:19:48
Short summary description Lenovo C32u-40 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black:

Lenovo C32u-40, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LED, 8 ms, Black

Long summary description Lenovo C32u-40 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black:

Lenovo C32u-40. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.