Lenovo ThinkVision E28u-20, 71,1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, 6 ms, Black
Lenovo ThinkVision E28u-20. Display diagonal: 71,1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black