Lenovo logo

Lenovo System x3850 X6 server 0 GB Rack (4U) Intel Xeon E7 v4 E7-4820V4 2 GHz 64 GB DDR4-SDRAM 900 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32064
Info modified on:
14 Mar 2024, 18:33:33
Short summary description Lenovo System x3850 X6 server 0 GB Rack (4U) Intel Xeon E7 v4 E7-4820V4 2 GHz 64 GB DDR4-SDRAM 900 W:

Lenovo System x3850 X6, 2 GHz, E7-4820V4, 64 GB, DDR4-SDRAM, 0 GB, Rack (4U)

Long summary description Lenovo System x3850 X6 server 0 GB Rack (4U) Intel Xeon E7 v4 E7-4820V4 2 GHz 64 GB DDR4-SDRAM 900 W:

Lenovo System x3850 X6. Processor family: Intel Xeon E7 v4, Processor frequency: 2 GHz, Processor model: E7-4820V4. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 8 GB. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 900 W, Redundant power supply (RPS) support. Chassis type: Rack (4U)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.