Lenovo logo

Lenovo ThinkVision T23d-10 LED display 57,1 cm (22.5") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35482
Info modified on:
25 Nov 2022, 10:15:00
Short summary description Lenovo ThinkVision T23d-10 LED display 57,1 cm (22.5") 1920 x 1080 pixels Full HD LCD Black:

Lenovo ThinkVision T23d-10, 57,1 cm (22.5"), 1920 x 1080 pixels, Full HD, LCD, 6 ms, Black

Long summary description Lenovo ThinkVision T23d-10 LED display 57,1 cm (22.5") 1920 x 1080 pixels Full HD LCD Black:

Lenovo ThinkVision T23d-10. Display diagonal: 57,1 cm (22.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.