Lenovo ThinkVision T2254p, 55,9 cm (22"), 1680 x 1050 pixels, WSXGA+, LED, 5 ms, Black
Lenovo ThinkVision T2254p. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: WSXGA+, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product color: Black