Lenovo ThinkVision T22i-10, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black
Lenovo ThinkVision T22i-10. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black