Lenovo logo

Lenovo TS2900 Storage auto loader & library Tape Cartridge LTO 9 TB

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164914
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Lenovo TS2900 Storage auto loader & library Tape Cartridge LTO 9 TB:

Lenovo TS2900, Storage auto loader & library, Tape Cartridge, Serial Attached SCSI (SAS), 2.5:1, LTO, 1U

Long summary description Lenovo TS2900 Storage auto loader & library Tape Cartridge LTO 9 TB:

Lenovo TS2900. Product type: Storage auto loader & library, Media type: Tape Cartridge, Interface: Serial Attached SCSI (SAS). Native capacity: 9 TB, Compressed capacity: 22,5 TB. Supported data transfer rates: 300 MB/s; 750 MB/s, Data transfer rate: 0,3 Gbit/s. Power requirements: 100 V AC - 240 V AC (4.0 A to 1.5 A), Power supply type: AC, Power consumption (typical): 110 W. Width: 483 mm, Depth: 850 mm, Height: 44 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.