Lenovo logo

Lenovo ThinkVision T2254p LED display 55,9 cm (22") 1680 x 1050 pixels WSXGA+ Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28824
Info modified on:
30 Dec 2024, 17:23:45
Short summary description Lenovo ThinkVision T2254p LED display 55,9 cm (22") 1680 x 1050 pixels WSXGA+ Black:

Lenovo ThinkVision T2254p, 55,9 cm (22"), 1680 x 1050 pixels, WSXGA+, LED, 5 ms, Black

Long summary description Lenovo ThinkVision T2254p LED display 55,9 cm (22") 1680 x 1050 pixels WSXGA+ Black:

Lenovo ThinkVision T2254p. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: WSXGA+, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.