Lenovo logo

Lenovo ThinkVision E1922s LED display 47 cm (18.5") 1366 x 768 pixels HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85481
Info modified on:
14 Mar 2024, 17:24:38
Short summary description Lenovo ThinkVision E1922s LED display 47 cm (18.5") 1366 x 768 pixels HD Black:

Lenovo ThinkVision E1922s, 47 cm (18.5"), 1366 x 768 pixels, HD, LCD, 5 ms, Black

Long summary description Lenovo ThinkVision E1922s LED display 47 cm (18.5") 1366 x 768 pixels HD Black:

Lenovo ThinkVision E1922s. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.