Lenovo logo

Lenovo IdeaPad U430 Touch Intel® Core™ i5 i5-4258U Laptop 35,6 cm (14") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32886
Info modified on:
24 Jan 2025, 20:25:35
Short summary description Lenovo IdeaPad U430 Touch Intel® Core™ i5 i5-4258U Laptop 35,6 cm (14") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Black, Red:

Lenovo IdeaPad U430 Touch, Intel® Core™ i5, 2,4 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad U430 Touch Intel® Core™ i5 i5-4258U Laptop 35,6 cm (14") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Black, Red:

Lenovo IdeaPad U430 Touch. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4258U, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. Operating system installed: Windows 8.1. Product color: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.