Lenovo logo

Lenovo Essential G50-70 Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M230 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54389
Info modified on:
22 Jan 2025, 06:24:53
Short summary description Lenovo Essential G50-70 Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M230 Black:

Lenovo Essential G50-70, Intel® Core™ i5, 1,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Lenovo Essential G50-70 Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M230 Black:

Lenovo Essential G50-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: AMD Radeon R5 M230. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.