Lenovo logo

Lenovo IdeaPad Flex 2 14 Intel® Pentium® 3558U Laptop 35,6 cm (14") Touchscreen HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41390
Info modified on:
27 Jan 2025, 08:30:02
Short summary description Lenovo IdeaPad Flex 2 14 Intel® Pentium® 3558U Laptop 35,6 cm (14") Touchscreen HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Red:

Lenovo IdeaPad Flex 2 14, Intel® Pentium®, 1,7 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad Flex 2 14 Intel® Pentium® 3558U Laptop 35,6 cm (14") Touchscreen HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Red:

Lenovo IdeaPad Flex 2 14. Product type: Laptop, Form factor: Convertible (Fold-back screen). Processor family: Intel® Pentium®, Processor model: 3558U, Processor frequency: 1,7 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8.1. Product color: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.