Lenovo IdeaPad S410p, Intel® Core™ i3, 1,7 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
Lenovo IdeaPad S410p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4010U, Processor frequency: 1,7 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black