Lenovo logo

Lenovo IdeaPad G500 Intel® Core™ i3 i3-3120M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8570M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14124
Info modified on:
01 Feb 2025, 05:36:49
Short summary description Lenovo IdeaPad G500 Intel® Core™ i3 i3-3120M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8570M Windows 8 Black:

Lenovo IdeaPad G500, Intel® Core™ i3, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad G500 Intel® Core™ i3 i3-3120M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8570M Windows 8 Black:

Lenovo IdeaPad G500. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3120M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 8570M. Operating system installed: Windows 8. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.