Lenovo Idea Tab S2110, 25,6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black
Lenovo Idea Tab S2110. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,5 GHz, Processor family: Qualcomm, Processor model: 8060A. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 580 g. Operating system installed: Android. Product color: Black