Lenovo logo

Lenovo Essential G500s Intel® Core™ i3 i3-3120M Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10864
Info modified on:
27 Jan 2025, 08:54:31
Short summary description Lenovo Essential G500s Intel® Core™ i3 i3-3120M Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Black:

Lenovo Essential G500s, Intel® Core™ i3, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo Essential G500s Intel® Core™ i3 i3-3120M Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Black:

Lenovo Essential G500s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3120M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Product color: Black. Weight: 2,4 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.