Lenovo logo

Lenovo IdeaPad U410 Intel® Core™ i5 i5-3317U 35,6 cm (14") 8 GB DDR3-SDRAM 524 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 8 Blue, Metallic

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22351
Info modified on:
29 Jan 2025, 18:57:25
Short summary description Lenovo IdeaPad U410 Intel® Core™ i5 i5-3317U 35,6 cm (14") 8 GB DDR3-SDRAM 524 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 8 Blue, Metallic:

Lenovo IdeaPad U410, Intel® Core™ i5, 1,7 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 524 GB

Long summary description Lenovo IdeaPad U410 Intel® Core™ i5 i5-3317U 35,6 cm (14") 8 GB DDR3-SDRAM 524 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 8 Blue, Metallic:

Lenovo IdeaPad U410. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1,7 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 524 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Blue, Metallic. Weight: 1,8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.