Lenovo logo

Lenovo Essential G570 Intel® Core™ i3 i3-2310M Laptop 39,6 cm (15.6") HD 3 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Brown

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21764
Info modified on:
01 Feb 2025, 04:26:11
Short summary description Lenovo Essential G570 Intel® Core™ i3 i3-2310M Laptop 39,6 cm (15.6") HD 3 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Brown:

Lenovo Essential G570, Intel® Core™ i3, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 500 GB

Long summary description Lenovo Essential G570 Intel® Core™ i3 i3-2310M Laptop 39,6 cm (15.6") HD 3 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Brown:

Lenovo Essential G570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Basic. Product color: Brown

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.