Lenovo IdeaCentre C260, 49,5 cm (19.5"), HD+, Intel® Celeron®, 4 GB, 1 TB, Windows 10 Home
Lenovo IdeaCentre C260. Product type: All-in-One PC. Display diagonal: 49,5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Celeron®, Processor frequency: 2,41 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: White