Lenovo Erazer X510, 3,5 GHz, Intel® Core™ i7, 16 GB, 2 TB, DVD±RW, Windows 8.1
Lenovo Erazer X510. Processor frequency: 3,5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770K. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon R9 290. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 625 W. Product type: PC