Lenovo logo

Lenovo Essential C560 Intel® Core™ i7 i7-4785T 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 White

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37922
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo Essential C560 Intel® Core™ i7 i7-4785T 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 White:

Lenovo Essential C560, 58,4 cm (23"), Full HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 8.1

Long summary description Lenovo Essential C560 Intel® Core™ i7 i7-4785T 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 White:

Lenovo Essential C560. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2,2 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.