Lenovo IdeaCentre C360, 49,5 cm (19.5"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 8.1
Lenovo IdeaCentre C360. Product type: All-in-One PC. Display diagonal: 49,5 cm (19.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 2,9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product color: White