Lenovo IdeaCentre C340, 50,8 cm (20"), HD+, Intel® Core™ i3, 6 GB, 1 TB, Windows 8
Lenovo IdeaCentre C340. Product type: All-in-One PC. Display diagonal: 50,8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3,4 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 705M. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 8. Product color: Black