Lenovo IdeaCentre C245, 47 cm (18.5"), AMD E, 2 GB, 500 GB, DOS License, Black
Lenovo IdeaCentre C245. Product type: All-in-One PC. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Processor family: AMD E, Processor frequency: 1,4 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7310. Built-in camera. Optical drive type: DVD±RW. Operating system installed: DOS License. Product color: Black