Lenovo logo

Lenovo Essential H520S Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 500 GB FreeDOS Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11226
Info modified on:
23 Jul 2024, 21:18:53
Short summary description Lenovo Essential H520S Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 500 GB FreeDOS Desktop PC Black:

Lenovo Essential H520S, 3,3 GHz, Intel® Core™ i3, i3-2120, 2 GB, 500 GB, FreeDOS

Long summary description Lenovo Essential H520S Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 500 GB FreeDOS Desktop PC Black:

Lenovo Essential H520S. Processor frequency: 3,3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: FreeDOS. Chassis type: Desktop. Product type: PC. Weight: 7,9 kg. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.