Lenovo logo

Lenovo AMD EPYC 7282 processor 2,8 GHz 64 MB L3

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25825
Info modified on:
17 Jul 2025, 16:37:35
Short summary description Lenovo AMD EPYC 7282 processor 2,8 GHz 64 MB L3:

Lenovo AMD EPYC 7282, AMD EPYC, Socket SP3, 7 nm, AMD, 2,8 GHz, 64-bit

Long summary description Lenovo AMD EPYC 7282 processor 2,8 GHz 64 MB L3:

Lenovo AMD EPYC 7282. Processor family: AMD EPYC, Processor socket: Socket SP3, Processor lithography: 7 nm. Memory channels: Octa-channel, Memory types supported by processor: DDR4-SDRAM, Memory clock speeds supported by processor: 3200 MHz

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.