Lenovo logo

Lenovo Intel Xeon Gold 6252 processor 2,1 GHz 36 MB L3

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32726
Info modified on:
07 Feb 2025, 13:04:53
Short summary description Lenovo Intel Xeon Gold 6252 processor 2,1 GHz 36 MB L3:

Lenovo Intel Xeon Gold 6252, Intel® Xeon® Gold, LGA 3647 (Socket P), 14 nm, 2,1 GHz, 64-bit, 2nd Generation Intel® Xeon® Scalable

Long summary description Lenovo Intel Xeon Gold 6252 processor 2,1 GHz 36 MB L3:

Lenovo Intel Xeon Gold 6252. Processor family: Intel® Xeon® Gold, Processor socket: LGA 3647 (Socket P), Processor lithography: 14 nm. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 1 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX-512, Scalability: 4S

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.