Lenovo logo

Lenovo 4XD1B65028 headphones/headset Wired & Wireless In-ear Calls/Music Micro-USB Bluetooth Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
251170
Info modified on:
26 Jun 2025, 17:08:26
Short summary description Lenovo 4XD1B65028 headphones/headset Wired & Wireless In-ear Calls/Music Micro-USB Bluetooth Black:

Lenovo 4XD1B65028, Wired & Wireless, 20 - 20000 Hz, Calls/Music, 25 g, Headset, Black

Long summary description Lenovo 4XD1B65028 headphones/headset Wired & Wireless In-ear Calls/Music Micro-USB Bluetooth Black:

Lenovo 4XD1B65028. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 25 g. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.