Lenovo logo

Lenovo 4X90U90619 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1 m USB C Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
433819
Info modified on:
04 Aug 2025, 13:15:51
Short summary description Lenovo 4X90U90619 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1 m USB C Black:

Lenovo 4X90U90619, 1 m, USB C, USB C, USB 3.2 Gen 2 (3.1 Gen 2), 10 Gbit/s, Black

Long summary description Lenovo 4X90U90619 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1 m USB C Black:

Lenovo 4X90U90619. Cable length: 1 m. Connector 1: USB C, Connector 2: USB C, USB version: USB 3.2 Gen 2 (3.1 Gen 2), Maximum data transfer rate: 10 Gbit/s, Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.