Lenovo logo

Lenovo NVIDIA Quadro P2200 5 GB GDDR5X

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8055
Info modified on:
02 Sept 2024, 20:32:12
Short summary description Lenovo NVIDIA Quadro P2200 5 GB GDDR5X:

Lenovo NVIDIA Quadro P2200, Quadro P2200, 5 GB, GDDR5X, 160 bit, 5120 x 2880 pixels, PCI Express x16 3.0

Long summary description Lenovo NVIDIA Quadro P2200 5 GB GDDR5X:

Lenovo NVIDIA Quadro P2200. Graphics processor family: NVIDIA, Graphics processor: Quadro P2200. Discrete graphics card memory: 5 GB, Graphics card memory type: GDDR5X, Memory bus: 160 bit. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.