Lenovo logo

Lenovo GeForce GT730 NVIDIA GeForce GT 730 2 GB GDDR3

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
331797
Info modified on:
20 Nov 2024, 16:09:55
Short summary description Lenovo GeForce GT730 NVIDIA GeForce GT 730 2 GB GDDR3:

Lenovo GeForce GT730, GeForce GT 730, 2 GB, GDDR3, PCI Express x16 2.0

Long summary description Lenovo GeForce GT730 NVIDIA GeForce GT 730 2 GB GDDR3:

Lenovo GeForce GT730. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 730. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3. Interface type: PCI Express x16 2.0. Cooling type: Active

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.