Lenovo logo

Lenovo 16GB PC3L-10600 memory module 1 x 16 GB DDR3L ECC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45011
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo 16GB PC3L-10600 memory module 1 x 16 GB DDR3L ECC:

Lenovo 16GB PC3L-10600, 16 GB, 1 x 16 GB, DDR3L, 1333 MHz, 240-pin DIMM

Long summary description Lenovo 16GB PC3L-10600 memory module 1 x 16 GB DDR3L ECC:

Lenovo 16GB PC3L-10600. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR3L, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9, ECC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.