Lenovo logo

Lenovo ThinkPad T420 Intel® Core™ i5 i5-3320M 35,6 cm (14") HD 4 GB DDR3-SDRAM 180 GB SSD Wi-Fi 4 (802.11n) Windows 7 Starter Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51156
Info modified on:
23 Jan 2025, 18:56:31
Short summary description Lenovo ThinkPad T420 Intel® Core™ i5 i5-3320M 35,6 cm (14") HD 4 GB DDR3-SDRAM 180 GB SSD Wi-Fi 4 (802.11n) Windows 7 Starter Black:

Lenovo ThinkPad T420, Intel® Core™ i5, 2,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 180 GB

Long summary description Lenovo ThinkPad T420 Intel® Core™ i5 i5-3320M 35,6 cm (14") HD 4 GB DDR3-SDRAM 180 GB SSD Wi-Fi 4 (802.11n) Windows 7 Starter Black:

Lenovo ThinkPad T420. Processor family: Intel® Core™ i5, Processor model: i5-3320M, Processor frequency: 2,6 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 180 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Mobile network generation: 3G. Operating system installed: Windows 7 Starter. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.