Lenovo IdeaPad S10e, Intel Pentium Mobile, 1,6 GHz, 25,6 cm (10.1"), 1024 x 576 pixels, 1 GB, 160 GB
Lenovo IdeaPad S10e. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1,6 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 576 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows XP Home Edition. Product color: Black. Weight: 1,25 kg