Lenovo logo

Lenovo ThinkCentre M72 Intel® Celeron® G G550T 2 GB DDR3-SDRAM 500 GB HDD Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106306
Info modified on:
23 Jul 2024, 21:17:04
Short summary description Lenovo ThinkCentre M72 Intel® Celeron® G G550T 2 GB DDR3-SDRAM 500 GB HDD Desktop PC Black:

Lenovo ThinkCentre M72, 2,2 GHz, Intel® Celeron® G, G550T, 2 GB, DDR3-SDRAM, 500 GB

Long summary description Lenovo ThinkCentre M72 Intel® Celeron® G G550T 2 GB DDR3-SDRAM 500 GB HDD Desktop PC Black:

Lenovo ThinkCentre M72. Processor frequency: 2,2 GHz, Processor family: Intel® Celeron® G, Processor model: G550T. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Power supply: 65 W. Chassis type: Desktop. Product type: PC. Weight: 2,09 kg. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.