Lenovo ThinkCentre M72z, 50,8 cm (20"), HD+, Intel® Core™ i3, 2 GB, 250 GB, FreeDOS
Lenovo ThinkCentre M72z. Display diagonal: 50,8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3,3 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: FreeDOS. Product color: Black